PHOENIX CONTACT USA Circular Connector Assemblies 1542897

Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-4529-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-4529-ND
Circular Connector Assemblies 277-4529-ND
4 Position Circular Connector Plug, Male Pins Screw

4 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M8, Plug, 4Pos; Product Range Phoenix Contact - 79Y9533 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos; Product Range Phoenix Contact
79Y9533
Sensor Connector, M8, Plug, 4Pos; Product Range Phoenix Contact 79Y9533
SENSOR CONNECTOR, M8, PLUG, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-4529-ND 79Y9533
Product Name Circular Connector Assemblies Sensor Connector, M8, Plug, 4Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details