8 Position Circular Connector Plug, Male Pins Solder
SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-2700-ND | 01AC7031 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 8Pos; Product Range Phoenix Contact |
| Connector Type | Plug, Male Pins | |
| Mounting | Panel Mount, Through Hole | Straight Panel Mount |
| Voltage Rating | 30 volts |