PHOENIX CONTACT USA Circular Connector Assemblies 1542745

Description
5 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-2685-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-2685-ND
Circular Connector Assemblies 277-2685-ND
5 Position Circular Connector Plug, Male Pins Solder

5 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Singapore, Singapore
4A 60V Electronic Connector
436-1542745
4A 60V Electronic Connector 436-1542745
5-Pos Male Circular Connector, 4A, 60V, Solder, IP67 Product overview: 1542745 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1542745 can be used for catalog matching and distributor lookup.

5-Pos Male Circular Connector, 4A, 60V, Solder, IP67 Product overview: 1542745 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1542745 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact - 82Y7603 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact
82Y7603
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact 82Y7603
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:SPEEDCON Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-2685-ND 436-1542745 82Y7603
Product Name Circular Connector Assemblies 4A 60V Electronic Connector Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact
Connector Type Plug, Male Pins
Mounting Panel Mount, Through Hole Straight Panel Mount
Voltage Rating 60 volts 60 volts
Current Rating 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data