4 Position Circular Connector Receptacle, Female Sockets Solder
Win Source Part Number: 1338430-1542648
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: DSIV
Number of Positions: 4
Color: Silver
Features: Board Guide
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Twist
Package: Bulk
Contact Material: Copper Zinc
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 HB
Orientation: D
Standard Package: 60
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Polyphthalamide (PPA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
HTSUS: 8536.69.4020
Mfr: Phoenix Contact
Primary Material: Metal
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1542648-ND | 1338430-1542648 |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole |
| Voltage Rating | 250 volts | 250 volts |