PHOENIX CONTACT USA Circular Cable Assemblies 1534465

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1534465-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1534465-ND
Circular Cable Assemblies 1534465-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assembly - 448-1534465 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1534465
Cable Assembly 448-1534465
Cable Assembly Bus System 0.5m 22AWG/24AWG M12 Circular 5 POS F Product overview: 1534465 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1534465 can be used for catalog matching and distributor lookup.

Cable Assembly Bus System 0.5m 22AWG/24AWG M12 Circular 5 POS F Product overview: 1534465 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1534465 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M; Connector To Connector Phoenix Contact - 01AC7025 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M; Connector To Connector Phoenix Contact
01AC7025
Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M; Connector To Connector Phoenix Contact 01AC7025
SENSOR CORD, 5P, M12 RCPT-FREE END, 0.5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:CANopen DeviceNet Series; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-FREE END, 0.5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:CANopen DeviceNet Series; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1534465 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1534465
Cable Assemblies - Circular Cable Assemblies 1534465
CBL CIRC 5POS FEM TO WIRE 1.64'

CBL CIRC 5POS FEM TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1534465-ND 448-1534465 01AC7025 1534465
Product Name Circular Cable Assemblies Cable Assembly Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M; Connector To Connector Phoenix Contact Cable Assemblies - Circular Cable Assemblies
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60099A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details