PHOENIX CONTACT USA Circular Cable Assemblies 1534397

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1534397-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1534397-ND
Circular Cable Assemblies 1534397-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assembly - 448-1534397 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1534397
Cable Assembly 448-1534397
Cable Assembly Bus System 1m 24AWG M12 Circular 2 POS F Product overview: 1534397 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1534397 can be used for catalog matching and distributor lookup.

Cable Assembly Bus System 1m 24AWG M12 Circular 2 POS F Product overview: 1534397 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1534397 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1534397 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1534397
Cable Assemblies - Circular Cable Assemblies 1534397
CBL CIRC 5POS MALE TO WIRE 3.28'

CBL CIRC 5POS MALE TO WIRE 3.28'

Supplier's Site
Sensor Cord, 2P, M12 Rcpt-Free End, 1M; Connector To Connector Phoenix Contact - 01AC7023 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 2P, M12 Rcpt-Free End, 1M; Connector To Connector Phoenix Contact
01AC7023
Sensor Cord, 2P, M12 Rcpt-Free End, 1M; Connector To Connector Phoenix Contact 01AC7023
SENSOR CORD, 2P, M12 RCPT-FREE END, 1M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:PROFIBUS Series; SVHC:Lead (15-Jan-2019); Connector Type RoHS Compliant: Yes

SENSOR CORD, 2P, M12 RCPT-FREE END, 1M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:PROFIBUS Series; SVHC:Lead (15-Jan-2019); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1534397-ND 448-1534397 1534397 01AC7023
Product Name Circular Cable Assemblies Cable Assembly Cable Assemblies - Circular Cable Assemblies Sensor Cord, 2P, M12 Rcpt-Free End, 1M; Connector To Connector Phoenix Contact
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details