PHOENIX CONTACT GMBH & CO. KG
1528879 -- SENSOR & ACTUATOR CABLES
Phoenix Contact GmbH & Co. KG
Sensor & Actuator Cables
1528879
Description
Phoenix Contact 1528879
Request a Quote
Email Supplier
Description
Phoenix Contact 1528879
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
2671923 |
|
Product Name
|
Sensor & Actuator Cables |
|
Cord Length
|
591 inch (15000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Length
78.74 inch (2000 mm)
Rated Current
10 amps
Rated Voltage
250 volts
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
118 inch (3000 mm)
View Details
Qualtek Electronics Corp.
Cord Color
Black
Approvals
RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors
3
View Details