Valve connector type A
Pole Format = 3P
DIN 43650 Type = DIN 43650 A
Voltage Rating = 24 V
Gender = Male
Indicator Light = Yes
Mounting Type = Cable Mount
Cable Gland Size = PG9
Current Rating = 10A
Protective Circuit = Yes
Series = SACC
RS Components, Ltd. | |
---|---|
Product Category | Solenoid Valve Connectors |
Product Number | 7211377 |
Connector Style | DIN_A |