3 Position Circular Connector Receptacle, Female Sockets Solder
Phoenix Contact 1524788
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-7284-ND | 8025518 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel mount |
| Voltage Rating | 50 to 60 volts | 60 volts |
| Current Rating | 4.0 amps |