PHOENIX CONTACT USA Circular Cable Assemblies 1524145

Description
Cable Assembly 98.4' (30.0m)
Request a Quote Datasheet
Description
Cable Assembly 98.4' (30.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1524145-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1524145-ND
Circular Cable Assemblies 1524145-ND
Cable Assembly 98.4' (30.0m)

Cable Assembly 98.4' (30.0m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1524145 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1524145
Cable Assemblies - Circular Cable Assemblies 1524145
CBL 5POS MALE TO FMALE 98.4'

CBL 5POS MALE TO FMALE 98.4'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1524145-ND 1524145
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 98.4 ft (300 dm) 98.4 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8W4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q945-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers