PHOENIX CONTACT USA Circular Cable Assemblies 1522312

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1522312-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1522312-ND
Circular Cable Assemblies 1522312-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1522312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1522312
Cable Assemblies - Circular Cable Assemblies 1522312
CBL CIRC 6POS MALE TO WIRE 16.4'

CBL CIRC 6POS MALE TO WIRE 16.4'

Supplier's Site
Circular Cable Assemblies - 1522312 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
1522312
Circular Cable Assemblies 1522312
CBL 6POS MALE TO WIRE 16.4'

CBL 6POS MALE TO WIRE 16.4'

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1522312-ND 1522312 1522312
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details