PHOENIX CONTACT USA Circular Cable Assemblies 1522228

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1522228-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1522228-ND
Circular Cable Assemblies 1522228-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1522228 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1522228
Cable Assemblies - Circular Cable Assemblies 1522228
CBL CIRC 6POS FEM TO WIRE 32.8'

CBL CIRC 6POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1522228-ND 1522228
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details