PHOENIX CONTACT USA Circular Cable Assemblies 1518135

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1518135-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1518135-ND
Circular Cable Assemblies 1518135-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1518135 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1518135
Cable Assemblies - Circular Cable Assemblies 1518135
CBL 5POS MALE TO FMALE 6.56'

CBL 5POS MALE TO FMALE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1518135-ND 1518135
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details