PHOENIX CONTACT USA Circular Cable Assemblies 1514472

Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet
Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1514472-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1514472-ND
Circular Cable Assemblies 1514472-ND
Cable Assembly 13.12' (4.00m)

Cable Assembly 13.12' (4.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1514472 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1514472
Cable Assemblies - Circular Cable Assemblies 1514472
CBL 5POS MALE TO FMALE 13.12'

CBL 5POS MALE TO FMALE 13.12'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1514472-ND 1514472
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 13.12 ft (39.99 dm) 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details