PHOENIX CONTACT USA Circular Connector Assemblies 1513431

Description
5 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1513431-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1513431-ND
Circular Connector Assemblies 1513431-ND
5 Position Circular Connector Plug, Male Pins Screw

5 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact - 82Y7595 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact
82Y7595
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact 82Y7595
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1513431-ND 82Y7595
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) BH St. Connector for RG316 Cable - ET-TFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details