PHOENIX CONTACT USA Circular Cable Assemblies 1507450

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1507450-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1507450-ND
Circular Cable Assemblies 1507450-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1507450 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1507450
Cable Assemblies - Circular Cable Assemblies 1507450
CBL CIRC 5POS MALE TO WIRE 49.2'

CBL CIRC 5POS MALE TO WIRE 49.2'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1507450-ND 1507450
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 49.2 ft (150 dm) 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details