PHOENIX CONTACT USA Circular Cable Assemblies 1507298

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1507298-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1507298-ND
Circular Cable Assemblies 1507298-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1507298 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1507298
Cable Assemblies - Circular Cable Assemblies 1507298
CBL CIRC 5POS FEM TO WIRE 6.56'

CBL CIRC 5POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1507298-ND 1507298
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details