PHOENIX CONTACT USA Circular Connector Assemblies 1506927

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-17122-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-17122-ND
Circular Connector Assemblies 277-17122-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 3Pos; Product Range Phoenix Contact - 79Y9528 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos; Product Range Phoenix Contact
79Y9528
Sensor Connector, M8, Rcpt, 3Pos; Product Range Phoenix Contact 79Y9528
SENSOR CONNECTOR, M8, RCPT, 3POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-17122-ND 79Y9528
Product Name Circular Connector Assemblies Sensor Connector, M8, Rcpt, 3Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products