PHOENIX CONTACT USA Industrial Circular Connectors 1506914

Description
Phoenix Contact 1506914
Request a Quote Datasheet
Description
Phoenix Contact 1506914
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8582825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8582825
Industrial Circular Connectors 8582825
Phoenix Contact 1506914

Phoenix Contact 1506914

Supplier's Site
Circular Connector Assemblies - 277-4404-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-4404-ND
Circular Connector Assemblies 277-4404-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Sensor Connector, M8, Plug, 4Pos; Product Range Phoenix Contact - 79Y9527 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos; Product Range Phoenix Contact
79Y9527
Sensor Connector, M8, Plug, 4Pos; Product Range Phoenix Contact 79Y9527
SENSOR CONNECTOR, M8, PLUG, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8582825 277-4404-ND 79Y9527
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M8, Plug, 4Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

250V Electronic Connector - 436-1-213826-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Solder
Voltage Rating 250 volts
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1368-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details