PHOENIX CONTACT USA Multiple Conductor Cables 1501663

Description
4 Conductor Multi-Conductor Cable Black 22 AWG 328.1' (100.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 22 AWG 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 277-10960-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
277-10960-ND
Multiple Conductor Cables 277-10960-ND
4 Conductor Multi-Conductor Cable Black 22 AWG 328.1' (100.0m)

4 Conductor Multi-Conductor Cable Black 22 AWG 328.1' (100.0m)

Buy Now Datasheet
Control Cable - 2482313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2482313
Control Cable 2482313
Phoenix Contact 1501663

Phoenix Contact 1501663

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Multiconductor Cables Cable Assemblies
Product Number 277-10960-ND 2482313
Product Name Multiple Conductor Cables Control Cable
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polypropylene
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details