PHOENIX CONTACT USA Protection Relays & Systems 1487460

Description
Interconnect Misc
Request a Quote
Description
Interconnect Misc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1487460 is a single-phase voltage monitoring relay with an RS-485 interface, supporting Modbus/RTU communication and NFC, for AC/DC voltage ranges from 0 V to 600 V. It features a 1 PDT dry contact output with AgSnO₂ contacts, rated for 250 V AC and 2000 VA, and operates on a 24 V to 240 V AC/DC wide-range supply. The relay has a 22.5 mm width, 109 mm height, and 114 mm depth with push-in terminal connections for conductors 0.2 mm² to 2.5 mm². It is certified for overvoltage category III, pollution degree 3, and has a rated impulse withstand voltage of 6 kV. The device meets UL 94 V0 flammability standards, is compliant with EU RoHS, and carries CCC approval.

Datasheet Summary
Powered by GS/AI

1487460 is a single-phase voltage monitoring relay with an RS-485 interface, supporting Modbus/RTU communication and NFC, for AC/DC voltage ranges from 0 V to 600 V. It features a 1 PDT dry contact output with AgSnO₂ contacts, rated for 250 V AC and 2000 VA, and operates on a 24 V to 240 V AC/DC wide-range supply. The relay has a 22.5 mm width, 109 mm height, and 114 mm depth with push-in terminal connections for conductors 0.2 mm² to 2.5 mm². It is certified for overvoltage category III, pollution degree 3, and has a rated impulse withstand voltage of 6 kV. The device meets UL 94 V0 flammability standards, is compliant with EU RoHS, and carries CCC approval.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - 277-1487460-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
277-1487460-ND
Protection Relays & Systems 277-1487460-ND
Interconnect Misc

Interconnect Misc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Protective Relays and Monitoring Relays
Product Number 277-1487460-ND
Product Name Protection Relays & Systems
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553281105020 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Standstill monitors and time relays - Included in standard version - SSW 303HV - SSW303HV -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
TO-5/.100 Grid Relays - 1617103-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Monitoring Relays - 1239713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS
View Details