PHOENIX CONTACT USA Safety Relays 1480212

Description
SAFE COUPLING RELAY WITH FORCE-G
Request a Quote
Description
SAFE COUPLING RELAY WITH FORCE-G
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-PLC21-2CO-24DC-PT is a safety coupling relay with force-guided contacts, designed for industrial use with a 1-channel, 2 changeover contact configuration and push-in terminal connections. It has a width of 14 mm and operates on a 24 V DC control supply with a rated current of 30 mA. The relay supports switching voltages up to 250 V AC/DC on contacts 11/12/14 and up to 150 V AC/DC on contacts 21/22/24, with a maximum switching capacity of 6 A for AC1 and DC1 loads. It features a green LED for power indication, a mechanical service life of approximately 10^7 cycles, and complies with IEC/EN 61810. The device is cULus listed and fulfills EU RoHS requirements.

Datasheet Summary
Powered by GS/AI

The PSR-PLC21-2CO-24DC-PT is a safety coupling relay with force-guided contacts, designed for industrial use with a 1-channel, 2 changeover contact configuration and push-in terminal connections. It has a width of 14 mm and operates on a 24 V DC control supply with a rated current of 30 mA. The relay supports switching voltages up to 250 V AC/DC on contacts 11/12/14 and up to 150 V AC/DC on contacts 21/22/24, with a maximum switching capacity of 6 A for AC1 and DC1 loads. It features a green LED for power indication, a mechanical service life of approximately 10^7 cycles, and complies with IEC/EN 61810. The device is cULus listed and fulfills EU RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 277-1480212-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
277-1480212-ND
Safety Relays 277-1480212-ND
SAFE COUPLING RELAY WITH FORCE-G

SAFE COUPLING RELAY WITH FORCE-G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Relays
Product Number 277-1480212-ND
Product Name Safety Relays
Channels Double Throw
Unlock Full Specs
to access all available technical data