PHOENIX CONTACT USA Circular Cable Assemblies 1476900

Description
CIRC CBL 5POS RCPT TO WIRE 32.8'
Request a Quote Datasheet
Description
CIRC CBL 5POS RCPT TO WIRE 32.8'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-1476900-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1476900-ND
Circular Cable Assemblies 277-1476900-ND
CIRC CBL 5POS RCPT TO WIRE 32.8'

CIRC CBL 5POS RCPT TO WIRE 32.8'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1476900-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details