PHOENIX CONTACT USA Circular Cable Assemblies 1476019

Description
CIRC CBL 4POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 4POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-1476019-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1476019-ND
Circular Cable Assemblies 277-1476019-ND
CIRC CBL 4POS PLUG TO WIRE 16.4'

CIRC CBL 4POS PLUG TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1476019-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details