Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153451-1458570
Number of Contacts: 3
Housing Material: Plastic
Weight: 19.999993 g
Thread Size: M12
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1153451-1458570 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1458570 |