CONN FMALE INSERT 8POS SOLDER
CONN FMALE INSERT 8POS SOLDER
8 Position Circular Connector Insert, Female Sockets Solder
Win Source Part Number: 1351030-1457681
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: SACC
Number of Positions: 8
Features: Board Guide, Insert Only, Requires Shell
Connector Type: Insert, Female Sockets
Termination: Solder
Package: Tape & Reel
Contact Material: Copper Zinc
Voltage Rating: 30V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: A
Standard Package: 100
Shell Size - Insert: M12-8
Contact Finish - Mating: Gold
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Insert Material: Polyphthalamide (PPA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4020
Mfr: Phoenix Contact
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1457681DKR-ND | 1351030-1457681 |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies |
| Connector Type | Insert, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 30 volts | 30 volts |