4 Position Circular Connector Insert, Female Sockets Solder
CONN FMALE INSERT 4POS SOLDER
Circular Connector Product overview: 1457623 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1457623 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340496-1457623
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: SACC
Number of Positions: 4
Features: Board Guide, Insert Only, Requires Shell
Connector Type: Insert, Female Sockets
Termination: Solder
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Material: Copper Zinc
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: A
Standard Package: 100
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Insert Material: Polyamide (PA66) , Nylon 6/6
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
HTSUS: 8536.69.4020
Mfr: Phoenix Contact
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1457623TR-ND | 436-1457623 | 1340496-1457623 |
| Product Name | Circular Connector Assemblies | Electronic Connector | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies |
| Connector Type | Insert, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | 250 volts |