CONN FMALE INSERT 4POS SOLDER
4 Position Circular Connector Insert, Female Sockets Solder
CONN FMALE INSERT 4POS SOLDER
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Shell Size - Insert: 14-5
Mounting Type: Fixed
Termination: Solder
Orientation: Horizontal
Contact Finish - Mating: Gold
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1457610CT-ND | |
| Product Name | Circular Connector Assemblies | Connectors,Interconnects |
| Connector Type | Insert, Female Sockets | |
| Mounting | Through Hole | Fixed |
| Voltage Rating | 250 volts |