PHOENIX CONTACT USA Circular Cable Assemblies 1456912

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1456912-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1456912-ND
Circular Cable Assemblies 1456912-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - 1456912
764545-1456912
Circular Cable Assemblies - 1456912 764545-1456912
Manufacturer: Phoenix Contact Win Source Part Number: 764545-1456912 Color: Gray Connector Type: Circular 03 pos Male, Right Angle to Wire Leads Length: 16.40' (5.00m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments - IP65, IP67, IP68 Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Phoenix Contact
Win Source Part Number: 764545-1456912
Color: Gray
Connector Type: Circular 03 pos Male, Right Angle to Wire Leads
Length: 16.40' (5.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments - IP65, IP67, IP68
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1456912 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1456912
Cable Assemblies - Circular Cable Assemblies 1456912
CBL CIRC 3POS MALE TO WIRE 16.4'

CBL CIRC 3POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1456912-ND 764545-1456912 1456912
Product Name Circular Cable Assemblies Circular Cable Assemblies - 1456912 Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details