PHOENIX CONTACT USA Circular Connector Contacts 1452372

Description
Pin Contact Size 0.8mm Crimp Gold
Request a Quote Datasheet
Description
Pin Contact Size 0.8mm Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1452372-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1452372-ND
Circular Connector Contacts 1452372-ND
Pin Contact Size 0.8mm Crimp Gold

Pin Contact Size 0.8mm Crimp Gold

Buy Now Datasheet
Connectors Phoenix Contact - 31AJ9156 - Newark, An Avnet Company
Chicago, IL, United States
Connectors Phoenix Contact
31AJ9156
Connectors Phoenix Contact 31AJ9156
CONNECTORS

CONNECTORS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1452372-ND 31AJ9156
Product Name Circular Connector Contacts Connectors Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers