PHOENIX CONTACT USA Headers, Plugs and Sockets 1446440

Description
TERM BLOCK 10POS 90DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 10POS 90DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1446440-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1446440-ND
Headers, Plugs and Sockets 277-1446440-ND
TERM BLOCK 10POS 90DEG 3.5MM PCB

TERM BLOCK 10POS 90DEG 3.5MM PCB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 277-1446440-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - P230B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details