PHOENIX CONTACT USA Circular Cable Assemblies 1442418

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1442418-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1442418-ND
Circular Cable Assemblies 1442418-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1442418 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1442418
Cable Assemblies - Circular Cable Assemblies 1442418
CBL CIRC 5POS MALE TO WIRE 16.4'

CBL CIRC 5POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1442418-ND 1442418
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details