PHOENIX CONTACT USA Circular Connector Assemblies 1442007

Description
17 Position Circular Connector Insert, Male Pins Solder
Request a Quote Datasheet
Description
17 Position Circular Connector Insert, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1442007-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1442007-ND
Circular Connector Assemblies 1442007-ND
17 Position Circular Connector Insert, Male Pins Solder

17 Position Circular Connector Insert, Male Pins Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1442007-ND
Product Name Circular Connector Assemblies
Connector Type Insert, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Mounting Through Hole
View Details