4 Position Circular Connector Receptacle, Female Sockets IDC
Phoenix Contact 1441053
SENSOR CONNECTOR, M8, RCPT, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65, RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-4724-ND | 7210813 | 79Y9524 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M8, Rcpt, 4Pos; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Straight Cable Mount | |
| Voltage Rating | 30 volts |