PHOENIX CONTACT USA Ethernet Cable 1437795

Description
Phoenix Contact 1437795 Ethernet Cable
Request a Quote Datasheet
Description
Phoenix Contact 1437795 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 8604846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
8604846
Ethernet Cable 8604846
Phoenix Contact 1437795 Ethernet Cable

Phoenix Contact 1437795 Ethernet Cable

Supplier's Site
Circular Cable Assemblies - 277-1437795-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1437795-ND
Circular Cable Assemblies 277-1437795-ND
CIRC CBL 4POS PLUG TO WIRE 16.4'

CIRC CBL 4POS PLUG TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 8604846 277-1437795-ND
Product Name Ethernet Cable Circular Cable Assemblies
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details