PHOENIX CONTACT USA Circular Cable Assemblies 1437782

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1437782-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1437782-ND
Circular Cable Assemblies 1437782-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1437782 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1437782
Cable Assemblies - Circular Cable Assemblies 1437782
CBL CIRC 4POS FEM TO WIRE 6.56'

CBL CIRC 4POS FEM TO WIRE 6.56'

Supplier's Site
Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector To Connector Phoenix Contact - 01AC6977 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector To Connector Phoenix Contact
01AC6977
Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector To Connector Phoenix Contact 01AC6977
SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:PROFINET SPEEDCON Series; SVHC:Lead (15-Jan-2019); Connector RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:PROFINET SPEEDCON Series; SVHC:Lead (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1437782-ND 1437782 01AC6977
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector To Connector Phoenix Contact
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details