PHOENIX CONTACT USA Ethernet Cable 1437698

Description
Phoenix Contact 1437698 Ethernet Cable
Request a Quote Datasheet
Description
Phoenix Contact 1437698 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 8604736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
8604736
Ethernet Cable 8604736
Phoenix Contact 1437698 Ethernet Cable

Phoenix Contact 1437698 Ethernet Cable

Supplier's Site
Circular Cable Assemblies - 1437698-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1437698-ND
Circular Cable Assemblies 1437698-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1437698 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1437698
Cable Assemblies - Circular Cable Assemblies 1437698
CBL CIRC 4POS FEM TO WIRE 3.28'

CBL CIRC 4POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8604736 1437698-ND 1437698
Product Name Ethernet Cable Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded Shielded
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR600U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details