Circular Connector Product overview: 1437164 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1437164 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Insert, Male Pins Solder
Manufacturer: Phoenix Contact
Win Source Part Number: 1334549-1437164
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Number of Positions: 4
Features: Insert Only, Requires Shell
Connector Type: Insert, Male Pins
Termination: Solder
Contact Material: Copper Zinc
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Orientation: A
Standard Package: 60
Mounting: Through Hole
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Temperature Range - Operating: -25°C ~ 85°C
Insert Material: Polyamide (PA6T), Nylon 6/T
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
HTSUS: 8536.69.4020
Other Part Number: 277-13184,SACCCIM12M
RoHS Status: RoHS Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 436-1437164 | 277-13184-ND | 1334549-1437164 |
| Product Name | Electronic Connector | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies |
| Gender | Female / Jack | ||
| Termination | Solder | Solder | |
| Voltage Rating | 250 volts | 250 volts | 250 volts |
| Current Rating | 4.0 amps | 4.0 amps | 4.0 amps |