8 Position Circular Connector Insert, Female Sockets Solder
CONN FMALE INSERT 8POS SOLDER
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1436990-ND | 1436990 |
| Product Name | Circular Connector Assemblies | Circular Connector Assemblies |
| Connector Type | Insert, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 30 volts | 30 volts |