PHOENIX CONTACT USA Circular Connector Assemblies 1436550

Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-16526-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-16526-ND
Circular Connector Assemblies 277-16526-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connectors - 1436550 - 1148920-1436550 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 1436550
1148920-1436550
Circular Connectors - 1436550 1148920-1436550
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148920-1436550 Packaging: Bulk Number of Positions: 4 Features: Shielded Connector Type: Receptacle Termination: Solder Fastening Type: Push, Twist Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 4 Gender: Receptacle Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 4 Ratings: Dust Tight, IP67, Waterproof Contact Gender: Female Thread Size: M12 Categories: Circular Connectors Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Mount: Bulkhead, Panel, Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (DC): 250 V REACH SVHC: No SVHC Max Operating Temperature: 85 °C

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148920-1436550
Packaging: Bulk
Number of Positions: 4
Features: Shielded
Connector Type: Receptacle
Termination: Solder
Fastening Type: Push, Twist
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 4
Gender: Receptacle
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 4
Ratings: Dust Tight, IP67, Waterproof
Contact Gender: Female
Thread Size: M12
Categories: Circular Connectors
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Bulkhead, Panel, Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
250V 4A Electronic Connector
436-1436550
250V 4A Electronic Connector 436-1436550
4-Pos Female Circular Connector, Right Angle, Solder, IP67, 250V, 4A Product overview: 1436550 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 4A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1436550 can be used for catalog matching and distributor lookup.

4-Pos Female Circular Connector, Right Angle, Solder, IP67, 250V, 4A Product overview: 1436550 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 4A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1436550 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-16526-ND 1148920-1436550 436-1436550
Product Name Circular Connector Assemblies Circular Connectors - 1436550 250V 4A Electronic Connector
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle Bulkhead, Panel, Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data