The Specialized AS-Interface distributor, part number 1433168, is designed for use with a flat-ribbon conductor and features two positions with a screw connection. It has an angled cable exit and is constructed with a housing made of PA, while the contact carrier is made of PUR. The product is rated for a maximum voltage of 32 V and a current of up to 4 A. It supports conductor cross sections ranging from 0.14 mm² to 1 mm² (solid) and has an external cable diameter of 6 mm to 8 mm. This distributor is suitable for ambient temperatures between -25 °C and 70 °C and has an IP67 protection rating, making it resistant to dust and water ingress. The sealing materials include neoprene and FPM for enhanced durability. The product is classified under various standards, including eCl@ss and ETIM, and has GOST approval. Weighing 20 grams, it is manufactured in Germany and is packaged as a single unit.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1433168 |
| Product Name | Specialized |