PHOENIX CONTACT USA Circular Connector Assemblies 1432512

Description
5 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1432512-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1432512-ND
Circular Connector Assemblies 1432512-ND
5 Position Circular Connector Insert, Female Sockets Solder

5 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1432512-ND
Product Name Circular Connector Assemblies
Connector Type Insert, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details