PHOENIX CONTACT USA Circular Cable Assemblies 1430624

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1430624-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1430624-ND
Circular Cable Assemblies 1430624-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1430624 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1430624
Cable Assemblies - Circular Cable Assemblies 1430624
CBL CIRC 12POS FEM TO WIRE 9.84'

CBL CIRC 12POS FEM TO WIRE 9.84'

Supplier's Site
Sensor Cord, 12P, M12 Rcpt-Free End, 3M; Connector To Connector Phoenix Contact - 71Y7268 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P, M12 Rcpt-Free End, 3M; Connector To Connector Phoenix Contact
71Y7268
Sensor Cord, 12P, M12 Rcpt-Free End, 3M; Connector To Connector Phoenix Contact 71Y7268
SENSOR CORD, 12P, M12 RCPT-FREE END, 3M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:Lead (15-Jan-2019); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 12P, M12 RCPT-FREE END, 3M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:Lead (15-Jan-2019); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1430624-ND 1430624 71Y7268
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 12P, M12 Rcpt-Free End, 3M; Connector To Connector Phoenix Contact
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-NM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details