PHOENIX CONTACT USA Circular Cable Assemblies 1430336

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-13138-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-13138-ND
Circular Cable Assemblies 277-13138-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1430336 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1430336
Cable Assemblies - Circular Cable Assemblies 1430336
CBL CIRC 17POS FEM TO WIRE 9.84'

CBL CIRC 17POS FEM TO WIRE 9.84'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-13138-ND 1430336
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details