PHOENIX CONTACT USA Circular Cable Assemblies 1427993

Description
SAC-17P-MS/2 0-35T/FS SH SCO
Request a Quote Datasheet
Description
SAC-17P-MS/2 0-35T/FS SH SCO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-1427993-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-1427993-ND
Circular Cable Assemblies 277-1427993-ND
SAC-17P-MS/2 0-35T/FS SH SCO

SAC-17P-MS/2 0-35T/FS SH SCO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-1427993-ND
Product Name Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details