PHOENIX CONTACT USA Circular Cable Assemblies 1424887

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-15514-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-15514-ND
Circular Cable Assemblies 277-15514-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1424887 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1424887
Cable Assemblies - Circular Cable Assemblies 1424887
CBL CIRC 5POS MALE TO WIRE 6.56'

CBL CIRC 5POS MALE TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 277-15514-ND 1424887
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details