PHOENIX CONTACT USA Circular Cable Assemblies 1424230

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 277-8092-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
277-8092-ND
Circular Cable Assemblies 277-8092-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assembly - 448-1424230 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1424230
Cable Assembly 448-1424230
Cable Assembly Litz Wire 0.5m 26AWG M8 Circular 8 POS M Product overview: 1424230 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1424230 can be used for catalog matching and distributor lookup.

Cable Assembly Litz Wire 0.5m 26AWG M8 Circular 8 POS M Product overview: 1424230 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1424230 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1424230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1424230
Cable Assemblies - Circular Cable Assemblies 1424230
CBL CIRC 8POS MALE TO WIRE 1.64'

CBL CIRC 8POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 277-8092-ND 448-1424230 1424230
Product Name Circular Cable Assemblies Cable Assembly Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details