Phoenix Contact GmbH & Co. KG Fiber Optic Cables 1424188

Description
FOC-SJ:14-SJ:14-HB02 /10 0 PR
Request a Quote Datasheet
Description
FOC-SJ:14-SJ:14-HB02 /10 0 PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 277-1424188-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
277-1424188-ND
Fiber Optic Cables 277-1424188-ND
FOC-SJ:14-SJ:14-HB02 /10 0 PR

FOC-SJ:14-SJ:14-HB02/10 0 PR

Buy Now Datasheet
Fiber Optic Cable Assemblies - 1424188 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1424188
Fiber Optic Cable Assemblies 1424188
Fiber Optic Cable Assemblies FOC-SJ:14-SJ:14- HB02/10,0 PR

Fiber Optic Cable Assemblies FOC-SJ:14-SJ:14- HB02/10,0 PR

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 277-1424188-ND 1424188
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Core Size 200 to 230 µm (7.87 to 9.06 mils)
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details