Phoenix Contact GmbH & Co. KG Fiber Optic Cable Assemblies 1421383

Description
Fiber Optic Cable Assemblies FOC-ST:A-SJ:C- HB02/20-29056855
Datasheet
Description
Fiber Optic Cable Assemblies FOC-ST:A-SJ:C- HB02/20-29056855
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1421383
Fiber Optic Cable Assemblies 1421383
Fiber Optic Cable Assemblies FOC-ST:A-SJ:C- HB02/20-29056855

Fiber Optic Cable Assemblies FOC-ST:A-SJ:C- HB02/20-29056855

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables
Product Number 1421383
Product Name Fiber Optic Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers