PHOENIX CONTACT USA USB Cables 1420184

Description
USB 2.0 Cable A Male to Mini B Male (Circular Coupling) 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Mini B Male (Circular Coupling) 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 277-10944-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
277-10944-ND
USB Cables 277-10944-ND
USB 2.0 Cable A Male to Mini B Male (Circular Coupling) 16.40' (5.00m) Shielded

USB 2.0 Cable A Male to Mini B Male (Circular Coupling) 16.40' (5.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 277-10944-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details